Yageo USA RES 6.04K OHM 1/8W .1% SMD 0805 RT0805BRE076K04L

Description
RES 6.04Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 6.04Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/8W .1% SMD 0805 - RT0805BRE076K04L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/8W .1% SMD 0805
RT0805BRE076K04L
RES 6.04K OHM 1/8W .1% SMD 0805 RT0805BRE076K04L
RES 6.04Kohm 1/8W .1% SMD 0805

RES 6.04Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRE076K04L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRE076K04L-ND
Chip Resistor - Surface Mount RT0805BRE076K04L-ND
6.04 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

6.04 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRE076K04L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRE076K04L
Chip Resistor - Surface Mount RT0805BRE076K04L
RES SMD 6.04K OHM 0.1% 1/8W 0805

RES SMD 6.04K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805BRE076K04L RT0805BRE076K04L-ND RT0805BRE076K04L
Product Name RES 6.04K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 6040 ohms 6040 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data