Yageo USA RES 47.0K OHM 1/8W .1% SMD 0805 RT0805BRE0747KL

Description
RES 47.0Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 47.0Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.0K OHM 1/8W .1% SMD 0805 - RT0805BRE0747KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0K OHM 1/8W .1% SMD 0805
RT0805BRE0747KL
RES 47.0K OHM 1/8W .1% SMD 0805 RT0805BRE0747KL
RES 47.0Kohm 1/8W .1% SMD 0805

RES 47.0Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805BRE0747KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRE0747KLCT-ND
Chip Resistor - Surface Mount 13-RT0805BRE0747KLCT-ND
RES SMD 47K OHM 0.1% 1/8W 0805

RES SMD 47K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRE0747KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRE0747KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRE0747KLDKR-ND
RES SMD 47K OHM 0.1% 1/8W 0805

RES SMD 47K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRE0747KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRE0747KLTR-ND
Chip Resistor - Surface Mount 13-RT0805BRE0747KLTR-ND
47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES SMD 47K OHM 0.1% 1/8W 0805 - 898-RT0805BRE0747KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 47K OHM 0.1% 1/8W 0805
898-RT0805BRE0747KL
RES SMD 47K OHM 0.1% 1/8W 0805 898-RT0805BRE0747KL
RES SMD 47K OHM 0.1% 1/8W 0805

RES SMD 47K OHM 0.1% 1/8W 0805

Supplier's Site
Res, 47K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK5037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK5037
Res, 47K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK5037
RES, 47K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 47K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805BRE0747KL 13-RT0805BRE0747KLCT-ND 898-RT0805BRE0747KL 58AK5037
Product Name RES 47.0K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount RES SMD 47K OHM 0.1% 1/8W 0805 Res, 47K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric]
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573206 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5904FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details