Yageo USA Chip Resistor - Surface Mount RT0805BRE07470KL

Description
470 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
470 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4988TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4988TR-ND
Chip Resistor - Surface Mount YAG4988TR-ND
470 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

470 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4988CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4988CT-ND
Chip Resistor - Surface Mount YAG4988CT-ND
470 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

470 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4988DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4988DKR-ND
Chip Resistor - Surface Mount YAG4988DKR-ND
470 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

470 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 470K OHM 1/8W .1% SMD 0805 - RT0805BRE07470KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/8W .1% SMD 0805
RT0805BRE07470KL
RES 470K OHM 1/8W .1% SMD 0805 RT0805BRE07470KL
RES 470Kohm 1/8W .1% SMD 0805

RES 470Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRE07470KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRE07470KL
Chip Resistor - Surface Mount RT0805BRE07470KL
RES SMD 470K OHM 0.1% 1/8W 0805

RES SMD 470K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 470K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8385
Res, 470K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8385
RES, 470K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 470K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number YAG4988TR-ND RT0805BRE07470KL RT0805BRE07470KL 58AK8385
Product Name Chip Resistor - Surface Mount RES 470K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Res, 470K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details