Yageo USA RES 46.4 OHM 1/8W .1% SMD 0805 RT0805BRE0746R4L

Description
RES 46.4ohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 46.4ohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 1/8W .1% SMD 0805 - RT0805BRE0746R4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1/8W .1% SMD 0805
RT0805BRE0746R4L
RES 46.4 OHM 1/8W .1% SMD 0805 RT0805BRE0746R4L
RES 46.4ohm 1/8W .1% SMD 0805

RES 46.4ohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRE0746R4L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRE0746R4L-ND
Chip Resistor - Surface Mount RT0805BRE0746R4L-ND
46.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

46.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805BRE0746R4L RT0805BRE0746R4L-ND
Product Name RES 46.4 OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 46.4 ohms 46.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details