Yageo USA RES 3.00K OHM 1/8W .1% SMD 0805 RT0805BRE073KL

Description
RES 3.00Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 3.00Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00K OHM 1/8W .1% SMD 0805 - RT0805BRE073KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1/8W .1% SMD 0805
RT0805BRE073KL
RES 3.00K OHM 1/8W .1% SMD 0805 RT0805BRE073KL
RES 3.00Kohm 1/8W .1% SMD 0805

RES 3.00Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805BRE073KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRE073KLTR-ND
Chip Resistor - Surface Mount 13-RT0805BRE073KLTR-ND
3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRE073KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRE073KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRE073KLDKR-ND
RES SMD 3K OHM 0.1% 1/8W 0805

RES SMD 3K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRE073KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRE073KLCT-ND
Chip Resistor - Surface Mount 13-RT0805BRE073KLCT-ND
RES SMD 3K OHM 0.1% 1/8W 0805

RES SMD 3K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRE073KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRE073KL
Chip Resistor - Surface Mount RT0805BRE073KL
RES SMD 3K OHM 0.1% 1/8W 0805

RES SMD 3K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 3K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK0514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK0514
Res, 3K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK0514
RES, 3K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0805BRE073KL 13-RT0805BRE073KLTR-ND RT0805BRE073KL 59AK0514
Product Name RES 3.00K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 3000 ohms 3000 ohms 3000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details