Yageo USA RES 3.32K OHM 1/8W .1% SMD 0805 RT0805BRE073K32L

Description
RES 3.32Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 3.32Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/8W .1% SMD 0805 - RT0805BRE073K32L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/8W .1% SMD 0805
RT0805BRE073K32L
RES 3.32K OHM 1/8W .1% SMD 0805 RT0805BRE073K32L
RES 3.32Kohm 1/8W .1% SMD 0805

RES 3.32Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRE073K32L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRE073K32L-ND
Chip Resistor - Surface Mount RT0805BRE073K32L-ND
3.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.32 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES SMD 3.32K OHM 0.1% 1/8W 0805 - 898-RT0805BRE073K32L - Utmel Electronic Limited
Hong Kong, China
RES SMD 3.32K OHM 0.1% 1/8W 0805
898-RT0805BRE073K32L
RES SMD 3.32K OHM 0.1% 1/8W 0805 898-RT0805BRE073K32L
RES SMD 3.32K OHM 0.1% 1/8W 0805

RES SMD 3.32K OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRE073K32L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRE073K32L
Chip Resistor - Surface Mount RT0805BRE073K32L
RES SMD 3.32K OHM 0.1% 1/8W 0805

RES SMD 3.32K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805BRE073K32L RT0805BRE073K32L-ND 898-RT0805BRE073K32L RT0805BRE073K32L
Product Name RES 3.32K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount RES SMD 3.32K OHM 0.1% 1/8W 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 3320 ohms 3320 ohms 3320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers