Yageo USA RES 2.49K OHM 1/8W .1% SMD 0805 RT0805BRE072K49L

Description
RES 2.49Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 2.49Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/8W .1% SMD 0805 - RT0805BRE072K49L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/8W .1% SMD 0805
RT0805BRE072K49L
RES 2.49K OHM 1/8W .1% SMD 0805 RT0805BRE072K49L
RES 2.49Kohm 1/8W .1% SMD 0805

RES 2.49Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRE072K49L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRE072K49L-ND
Chip Resistor - Surface Mount RT0805BRE072K49L-ND
2.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 2K49, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK4673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK4673
Res, 2K49, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK4673
RES, 2K49, 0.1%, 0.125W, THIN FILM, 0805; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K49, 0.1%, 0.125W, THIN FILM, 0805; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0805BRE072K49L RT0805BRE072K49L-ND 59AK4673
Product Name RES 2.49K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Res, 2K49, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2490 ohms 2490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1692FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details