Yageo USA Chip Resistor - Surface Mount - RT0805BRE07270KL RT0805BRE07270KL

Description
Manufacturer: Yageo Win Source Part Number: 892462-RT0805BRE0727 0KL Series: RT Operating Temperature Range: -55°C ~ 155°C Features: 270 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 892462-RT0805BRE0727 0KL Series: RT Operating Temperature Range: -55°C ~ 155°C Features: 270 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT0805BRE07270KL
892462-RT0805BRE07270KL
Chip Resistor - Surface Mount - RT0805BRE07270KL 892462-RT0805BRE07270KL
Manufacturer: Yageo Win Source Part Number: 892462-RT0805BRE0727 0KL Series: RT Operating Temperature Range: -55°C ~ 155°C Features: 270 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Yageo
Win Source Part Number: 892462-RT0805BRE07270KL
Series: RT
Operating Temperature Range: -55°C ~ 155°C
Features: 270 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRE07270KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRE07270KL-ND
Chip Resistor - Surface Mount RT0805BRE07270KL-ND
270 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

270 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
SMD 8W Resistor - 52-RT0805BRE07270KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-RT0805BRE07270KL
SMD 8W Resistor 52-RT0805BRE07270KL
RES SMD 270K OHM 0.1% 1/8W 0805 Product overview: RT0805BRE07270KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRE07270KL can be used for catalog matching and distributor lookup.

RES SMD 270K OHM 0.1% 1/8W 0805 Product overview: RT0805BRE07270KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRE07270KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 270K OHM 1/8W .1% SMD 0805 - RT0805BRE07270KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/8W .1% SMD 0805
RT0805BRE07270KL
RES 270K OHM 1/8W .1% SMD 0805 RT0805BRE07270KL
RES 270Kohm 1/8W .1% SMD 0805

RES 270Kohm 1/8W .1% SMD 0805

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 892462-RT0805BRE07270KL RT0805BRE07270KL-ND 52-RT0805BRE07270KL RT0805BRE07270KL
Product Name Chip Resistor - Surface Mount - RT0805BRE07270KL Chip Resistor - Surface Mount SMD 8W Resistor RES 270K OHM 1/8W .1% SMD 0805
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 125 C (-67 to 257 F)
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging 0805; 0805 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8453FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details