Yageo USA Chip Resistor - Surface Mount RT0805BRE0722KL

Description
22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4971TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4971TR-ND
Chip Resistor - Surface Mount YAG4971TR-ND
22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4971DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4971DKR-ND
Chip Resistor - Surface Mount YAG4971DKR-ND
22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4971CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4971CT-ND
Chip Resistor - Surface Mount YAG4971CT-ND
22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 22.0K OHM 1/8W .1% SMD 0805 - RT0805BRE0722KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0K OHM 1/8W .1% SMD 0805
RT0805BRE0722KL
RES 22.0K OHM 1/8W .1% SMD 0805 RT0805BRE0722KL
RES 22.0Kohm 1/8W .1% SMD 0805

RES 22.0Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRE0722KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRE0722KL
Chip Resistor - Surface Mount RT0805BRE0722KL
RES SMD 22K OHM 0.1% 1/8W 0805

RES SMD 22K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 22K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6783
Res, 22K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6783
RES, 22K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 22K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRE0722KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805BRE0722KL
Resistors - Chip Resistor - Surface Mount RT0805BRE0722KL
RES SMD 22K OHM 0.1% 1/8W 0805

RES SMD 22K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG4971TR-ND RT0805BRE0722KL RT0805BRE0722KL 59AK6783 RT0805BRE0722KL
Product Name Chip Resistor - Surface Mount RES 22.0K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Res, 22K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567765 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details