Yageo USA RES 200 OHM 1/8W .1% SMD 0805 RT0805BRE07200RL

Description
RES 200ohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 200ohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/8W .1% SMD 0805 - RT0805BRE07200RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/8W .1% SMD 0805
RT0805BRE07200RL
RES 200 OHM 1/8W .1% SMD 0805 RT0805BRE07200RL
RES 200ohm 1/8W .1% SMD 0805

RES 200ohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG4969TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4969TR-ND
Chip Resistor - Surface Mount YAG4969TR-ND
200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4969DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4969DKR-ND
Chip Resistor - Surface Mount YAG4969DKR-ND
200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4969CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4969CT-ND
Chip Resistor - Surface Mount YAG4969CT-ND
200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 200R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2565 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2565
Res, 200R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2565
RES, 200R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 200R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRE07200RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805BRE07200RL
Resistors - Chip Resistor - Surface Mount RT0805BRE07200RL
RES SMD 200 OHM 0.1% 1/8W 0805

RES SMD 200 OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRE07200RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRE07200RL
Chip Resistor - Surface Mount RT0805BRE07200RL
RES SMD 200 OHM 0.1% 1/8W 0805

RES SMD 200 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0805BRE07200RL YAG4969TR-ND 59AK2565 RT0805BRE07200RL RT0805BRE07200RL
Product Name RES 200 OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Res, 200R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details