Yageo USA RES 1.10K OHM 1/8W .1% SMD 0805 RT0805BRE071K1L

Description
RES 1.10Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 1.10Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.10K OHM 1/8W .1% SMD 0805 - RT0805BRE071K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10K OHM 1/8W .1% SMD 0805
RT0805BRE071K1L
RES 1.10K OHM 1/8W .1% SMD 0805 RT0805BRE071K1L
RES 1.10Kohm 1/8W .1% SMD 0805

RES 1.10Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805BRE071K1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRE071K1LCT-ND
Chip Resistor - Surface Mount 13-RT0805BRE071K1LCT-ND
RES SMD 1.1K OHM 0.1% 1/8W 0805

RES SMD 1.1K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRE071K1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRE071K1LDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRE071K1LDKR-ND
RES SMD 1.1K OHM 0.1% 1/8W 0805

RES SMD 1.1K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRE071K1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRE071K1LTR-ND
Chip Resistor - Surface Mount 13-RT0805BRE071K1LTR-ND
1.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805BRE071K1L 13-RT0805BRE071K1LCT-ND
Product Name RES 1.10K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details