Yageo USA SMD 8W Resistor RT0805BRE0715KL

Description
RES SMD 15K OHM 0.1% 1/8W 0805 Product overview: RT0805BRE0715KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRE0715KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 15K OHM 0.1% 1/8W 0805 Product overview: RT0805BRE0715KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRE0715KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W Resistor - 52-RT0805BRE0715KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-RT0805BRE0715KL
SMD 8W Resistor 52-RT0805BRE0715KL
RES SMD 15K OHM 0.1% 1/8W 0805 Product overview: RT0805BRE0715KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRE0715KL can be used for catalog matching and distributor lookup.

RES SMD 15K OHM 0.1% 1/8W 0805 Product overview: RT0805BRE0715KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRE0715KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1330101-RT0805BRE0715KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330101-RT0805BRE0715KL
Resistors - Chip Resistor - Surface Mount 1330101-RT0805BRE0715KL
Manufacturer: Yageo Win Source Part Number: 1330101-RT0805BRE071 5KL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 15 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG4962TR,YAG4962CT, RT0805BRE0715KL-ND,Y AG4962DKR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1330101-RT0805BRE0715KL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 15 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG4962TR,YAG4962CT,RT0805BRE0715KL-ND,YAG4962DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES 15.0K OHM 1/8W .1% SMD 0805 - RT0805BRE0715KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM 1/8W .1% SMD 0805
RT0805BRE0715KL
RES 15.0K OHM 1/8W .1% SMD 0805 RT0805BRE0715KL
RES 15.0Kohm 1/8W .1% SMD 0805

RES 15.0Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG4962TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4962TR-ND
Chip Resistor - Surface Mount YAG4962TR-ND
15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4962CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4962CT-ND
Chip Resistor - Surface Mount YAG4962CT-ND
15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4962DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4962DKR-ND
Chip Resistor - Surface Mount YAG4962DKR-ND
15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 15K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK5036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK5036
Res, 15K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK5036
RES, 15K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRE0715KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRE0715KL
Chip Resistor - Surface Mount RT0805BRE0715KL
RES SMD 15K OHM 0.1% 1/8W 0805

RES SMD 15K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RT0805BRE0715KL 1330101-RT0805BRE0715KL RT0805BRE0715KL YAG4962TR-ND 58AK5036 RT0805BRE0715KL
Product Name SMD 8W Resistor Resistors - Chip Resistor - Surface Mount RES 15.0K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Res, 15K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 15000 ohms 15000 ohms 15000 ohms 15000 ohms 15000 ohms
Power Rating 0.1250 watts 0.1250 watts 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details