Yageo USA Chip Resistor - Surface Mount RT0805BRE07150RL

Description
RES SMD 150 OHM 0.1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 150 OHM 0.1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805BRE07150RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRE07150RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRE07150RLDKR-ND
RES SMD 150 OHM 0.1% 1/8W 0805

RES SMD 150 OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRE07150RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRE07150RLCT-ND
Chip Resistor - Surface Mount 13-RT0805BRE07150RLCT-ND
RES SMD 150 OHM 0.1% 1/8W 0805

RES SMD 150 OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRE07150RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRE07150RLTR-ND
Chip Resistor - Surface Mount 13-RT0805BRE07150RLTR-ND
150 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

150 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 150 OHM 1/8W .1% SMD 0805 - RT0805BRE07150RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/8W .1% SMD 0805
RT0805BRE07150RL
RES 150 OHM 1/8W .1% SMD 0805 RT0805BRE07150RL
RES 150ohm 1/8W .1% SMD 0805

RES 150ohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRE07150RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRE07150RL
Chip Resistor - Surface Mount RT0805BRE07150RL
RES SMD 150 OHM 0.1% 1/8W 0805

RES SMD 150 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-RT0805BRE07150RLDKR-ND RT0805BRE07150RL RT0805BRE07150RL
Product Name Chip Resistor - Surface Mount RES 150 OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers