Yageo USA Chip Resistor - Surface Mount RT0805BRE07100KL

Description
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG2326CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2326CT-ND
Chip Resistor - Surface Mount YAG2326CT-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2326DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2326DKR-ND
Chip Resistor - Surface Mount YAG2326DKR-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2326TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2326TR-ND
Chip Resistor - Surface Mount YAG2326TR-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 100K OHM 1/8W .1% SMD 0805 - RT0805BRE07100KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/8W .1% SMD 0805
RT0805BRE07100KL
RES 100K OHM 1/8W .1% SMD 0805 RT0805BRE07100KL
RES 100Kohm 1/8W .1% SMD 0805

RES 100Kohm 1/8W .1% SMD 0805

Supplier's Site
SMD 0.125W 100000ohm 150V Resistor - 52-RT0805BRE07100KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 100000ohm 150V Resistor
52-RT0805BRE07100KL
SMD 0.125W 100000ohm 150V Resistor 52-RT0805BRE07100KL
Fixed Resistor, Thin Film, 0.125W, 100000ohm, 150V, 0.1% +/-Tol, 50ppm/Cel, Surface Mount, 0805, CHIP Product overview: RT0805BRE07100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 100000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 100000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRE07100KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.125W, 100000ohm, 150V, 0.1% +/-Tol, 50ppm/Cel, Surface Mount, 0805, CHIP Product overview: RT0805BRE07100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 100000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 100000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRE07100KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Packaging: Tray Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Packaging: Tray
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRE07100KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805BRE07100KL
Resistors - Chip Resistor - Surface Mount RT0805BRE07100KL
RES SMD 100K OHM 0.1% 1/8W 0805

RES SMD 100K OHM 0.1% 1/8W 0805

Supplier's Site
Res, 100K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK0513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK0513
Res, 100K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK0513
RES, 100K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRE07100KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRE07100KL
Chip Resistor - Surface Mount RT0805BRE07100KL
RES SMD 100K OHM 0.1% 1/8W 0805

RES SMD 100K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Chip Resistors
Product Number YAG2326CT-ND RT0805BRE07100KL 52-RT0805BRE07100KL RT0805BRE07100KL 59AK0513 RT0805BRE07100KL
Product Name Chip Resistor - Surface Mount RES 100K OHM 1/8W .1% SMD 0805 SMD 0.125W 100000ohm 150V Resistor Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Resistors - Chip Resistor - Surface Mount Res, 100K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data