Yageo USA Chip Resistor - Surface Mount RT0805BRD07910KL

Description
910 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
910 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1993TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1993TR-ND
Chip Resistor - Surface Mount YAG1993TR-ND
910 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

910 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1993DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1993DKR-ND
Chip Resistor - Surface Mount YAG1993DKR-ND
910 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

910 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1993CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1993CT-ND
Chip Resistor - Surface Mount YAG1993CT-ND
910 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

910 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 910K OHM 1/8W .1% SMD 0805 - RT0805BRD07910KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910K OHM 1/8W .1% SMD 0805
RT0805BRD07910KL
RES 910K OHM 1/8W .1% SMD 0805 RT0805BRD07910KL
RES 910Kohm 1/8W .1% SMD 0805

RES 910Kohm 1/8W .1% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805BRD07910KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD07910KL
Resistors - Chip Resistor - Surface Mount RT0805BRD07910KL
RES SMD 910K OHM 0.1% 1/8W 0805

RES SMD 910K OHM 0.1% 1/8W 0805

Supplier's Site
Res, 910K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8380
Res, 910K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8380
RES, 910K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:910kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 910K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:910kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 910K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2561
Res, 910K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2561
RES, 910K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:910kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 910K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:910kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YAG1993TR-ND RT0805BRD07910KL RT0805BRD07910KL 58AK8380
Product Name Chip Resistor - Surface Mount RES 910K OHM 1/8W .1% SMD 0805 Resistors - Chip Resistor - Surface Mount Res, 910K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details