Yageo USA RES 8.87K OHM 1/8W .1% SMD 0805 RT0805BRD078K87L

Description
RES 8.87Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 8.87Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87K OHM 1/8W .1% SMD 0805 - RT0805BRD078K87L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1/8W .1% SMD 0805
RT0805BRD078K87L
RES 8.87K OHM 1/8W .1% SMD 0805 RT0805BRD078K87L
RES 8.87Kohm 1/8W .1% SMD 0805

RES 8.87Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG1991TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1991TR-ND
Chip Resistor - Surface Mount YAG1991TR-ND
8.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

8.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1991CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1991CT-ND
Chip Resistor - Surface Mount YAG1991CT-ND
8.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

8.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1991DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1991DKR-ND
Chip Resistor - Surface Mount YAG1991DKR-ND
8.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

8.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 8K87, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK4669 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK4669
Res, 8K87, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK4669
RES, 8K87, 0.1%, 0.125W, THIN FILM, 0805; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 8K87, 0.1%, 0.125W, THIN FILM, 0805; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K87, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6418
Res, 8K87, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6418
RES, 8K87, 0.1%, 0.125W, THIN FILM, 0805; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 8K87, 0.1%, 0.125W, THIN FILM, 0805; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistors - SMD 1/8W 8.87K ohm .1% 25ppm - 898-RT0805BRD078K87L - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 1/8W 8.87K ohm .1% 25ppm
898-RT0805BRD078K87L
Thin Film Resistors - SMD 1/8W 8.87K ohm .1% 25ppm 898-RT0805BRD078K87L
Thin Film Resistors - SMD 1/8W 8.87K ohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 8.87K ohm .1% 25ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805BRD078K87L YAG1991TR-ND 59AK4669 898-RT0805BRD078K87L
Product Name RES 8.87K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Res, 8K87, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Thin Film Resistors - SMD 1/8W 8.87K ohm .1% 25ppm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 8870 ohms 8870 ohms 8870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details