Yageo USA YageoThin Film Resistors - SMD 1/8W 825 ohm .1% 25ppm RT0805BRD07825RL

Description
YageoThin Film Resistors - SMD 1/8W 825ohm .1% 25ppm
Request a Quote
Description
YageoThin Film Resistors - SMD 1/8W 825ohm .1% 25ppm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 825R, 0.1%, 0.125W, Thin Film, 0805 is a high precision, high stability chip resistor manufactured by Yageo. It features a resistance value of 825 ohms with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The power rating is 125 mW, and it is housed in an 0805 package, which is a common size for surface mount devices. This resistor is RoHS compliant, indicating that it meets environmental standards by being free from hazardous substances. The thin film technology used in its construction contributes to its reliability and stability in various electronic applications, including converters, telecom equipment, and consumer electronics.

Datasheet Summary
Powered by GS/AI

The Res, 825R, 0.1%, 0.125W, Thin Film, 0805 is a high precision, high stability chip resistor manufactured by Yageo. It features a resistance value of 825 ohms with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The power rating is 125 mW, and it is housed in an 0805 package, which is a common size for surface mount devices. This resistor is RoHS compliant, indicating that it meets environmental standards by being free from hazardous substances. The thin film technology used in its construction contributes to its reliability and stability in various electronic applications, including converters, telecom equipment, and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/8W 825 ohm .1% 25ppm - RT0805BRD07825RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/8W 825 ohm .1% 25ppm
RT0805BRD07825RL
YageoThin Film Resistors - SMD 1/8W 825 ohm .1% 25ppm RT0805BRD07825RL
YageoThin Film Resistors - SMD 1/8W 825ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/8W 825ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4948TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4948TR-ND
Chip Resistor - Surface Mount YAG4948TR-ND
825 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

825 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4948CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4948CT-ND
Chip Resistor - Surface Mount YAG4948CT-ND
825 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

825 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4948DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4948DKR-ND
Chip Resistor - Surface Mount YAG4948DKR-ND
825 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

825 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD07825RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD07825RL
Resistors - Chip Resistor - Surface Mount RT0805BRD07825RL
RES SMD 825 OHM 0.1% 1/8W 0805

RES SMD 825 OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD07825RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07825RL
Chip Resistor - Surface Mount RT0805BRD07825RL
RES SMD 825 OHM 0.1% 1/8W 0805

RES SMD 825 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 825R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2560
Res, 825R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2560
RES, 825R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 825R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0805BRD07825RL YAG4948TR-ND RT0805BRD07825RL RT0805BRD07825RL 59AK2560
Product Name YageoThin Film Resistors - SMD 1/8W 825 ohm .1% 25ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 825R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 825 ohms 825 ohms 825 ohms 825 ohms 825 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573236 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details