Yageo USA YageoThin Film Resistors - SMD 1/8W 820K ohm .1% 25ppm RT0805BRD07820KL

Description
YageoThin Film Resistors - SMD 1/8W 820Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/8W 820Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/8W 820K ohm .1% 25ppm - RT0805BRD07820KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/8W 820K ohm .1% 25ppm
RT0805BRD07820KL
YageoThin Film Resistors - SMD 1/8W 820K ohm .1% 25ppm RT0805BRD07820KL
YageoThin Film Resistors - SMD 1/8W 820Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/8W 820Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1978TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1978TR-ND
Chip Resistor - Surface Mount YAG1978TR-ND
820 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

820 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1978DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1978DKR-ND
Chip Resistor - Surface Mount YAG1978DKR-ND
820 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

820 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1978CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1978CT-ND
Chip Resistor - Surface Mount YAG1978CT-ND
820 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

820 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 820K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6419 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6419
Res, 820K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6419
RES, 820K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:820kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 820K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:820kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK0510 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK0510
Res, 820K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK0510
RES, 820K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:820kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 820K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:820kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD07820KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07820KL
Chip Resistor - Surface Mount RT0805BRD07820KL
RES SMD 820K OHM 0.1% 1/8W 0805

RES SMD 820K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805BRD07820KL YAG1978TR-ND 58AK6419 RT0805BRD07820KL
Product Name YageoThin Film Resistors - SMD 1/8W 820K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 820K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 820000 ohms 820000 ohms 820000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JTTD1005FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details