Yageo USA Thin Film Resistors - SMD 1/8W 806K ohm .1% 25ppm RT0805BRD07806KL

Description
Thin Film Resistors - SMD 1/8W 806Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 806Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 806K ohm .1% 25ppm - RT0805BRD07806KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 806K ohm .1% 25ppm
RT0805BRD07806KL
Thin Film Resistors - SMD 1/8W 806K ohm .1% 25ppm RT0805BRD07806KL
Thin Film Resistors - SMD 1/8W 806Kohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 806Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1976TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1976TR-ND
Chip Resistor - Surface Mount YAG1976TR-ND
806 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

806 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1976CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1976CT-ND
Chip Resistor - Surface Mount YAG1976CT-ND
806 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

806 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1976DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1976DKR-ND
Chip Resistor - Surface Mount YAG1976DKR-ND
806 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

806 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD07806KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD07806KL
Resistors - Chip Resistor - Surface Mount RT0805BRD07806KL
RES SMD 806K OHM 0.1% 1/8W 0805

RES SMD 806K OHM 0.1% 1/8W 0805

Supplier's Site
RES SMD 806K OHM 0.1% 1/8W 0805 - 898-RT0805BRD07806KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 806K OHM 0.1% 1/8W 0805
898-RT0805BRD07806KL
RES SMD 806K OHM 0.1% 1/8W 0805 898-RT0805BRD07806KL
RES SMD 806K OHM 0.1% 1/8W 0805

RES SMD 806K OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD07806KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07806KL
Chip Resistor - Surface Mount RT0805BRD07806KL
RES SMD 806K OHM 0.1% 1/8W 0805

RES SMD 806K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0805BRD07806KL YAG1976TR-ND RT0805BRD07806KL 898-RT0805BRD07806KL RT0805BRD07806KL
Product Name Thin Film Resistors - SMD 1/8W 806K ohm .1% 25ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 806K OHM 0.1% 1/8W 0805 Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 806000 ohms 806000 ohms 806000 ohms 806000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers