Yageo USA RES 7.87K OHM 1/8W .1% SMD 0805 RT0805BRD077K87L

Description
RES 7.87Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 7.87Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1/8W .1% SMD 0805 - RT0805BRD077K87L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/8W .1% SMD 0805
RT0805BRD077K87L
RES 7.87K OHM 1/8W .1% SMD 0805 RT0805BRD077K87L
RES 7.87Kohm 1/8W .1% SMD 0805

RES 7.87Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG1975TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1975TR-ND
Chip Resistor - Surface Mount YAG1975TR-ND
7.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

7.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1975CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1975CT-ND
Chip Resistor - Surface Mount YAG1975CT-ND
7.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

7.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1975DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1975DKR-ND
Chip Resistor - Surface Mount YAG1975DKR-ND
7.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

7.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD077K87L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD077K87L
Resistors - Chip Resistor - Surface Mount RT0805BRD077K87L
RES SMD 7.87K OHM 0.1% 1/8W 0805

RES SMD 7.87K OHM 0.1% 1/8W 0805

Supplier's Site
RES SMD 7.87K OHM 0.1% 1/8W 0805 - 898-RT0805BRD077K87L - Utmel Electronic Limited
Hong Kong, China
RES SMD 7.87K OHM 0.1% 1/8W 0805
898-RT0805BRD077K87L
RES SMD 7.87K OHM 0.1% 1/8W 0805 898-RT0805BRD077K87L
RES SMD 7.87K OHM 0.1% 1/8W 0805

RES SMD 7.87K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805BRD077K87L YAG1975TR-ND RT0805BRD077K87L 898-RT0805BRD077K87L
Product Name RES 7.87K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 7.87K OHM 0.1% 1/8W 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 7870 ohms 7870 ohms 7870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers