Yageo USA RES 75.0 OHM 1/8W .1% SMD 0805 RT0805BRD0775RL

Description
RES 75.0ohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 75.0ohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.0 OHM 1/8W .1% SMD 0805 - RT0805BRD0775RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0 OHM 1/8W .1% SMD 0805
RT0805BRD0775RL
RES 75.0 OHM 1/8W .1% SMD 0805 RT0805BRD0775RL
RES 75.0ohm 1/8W .1% SMD 0805

RES 75.0ohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG1970TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1970TR-ND
Chip Resistor - Surface Mount YAG1970TR-ND
75 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

75 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1970CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1970CT-ND
Chip Resistor - Surface Mount YAG1970CT-ND
75 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

75 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1970DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1970DKR-ND
Chip Resistor - Surface Mount YAG1970DKR-ND
75 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

75 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 75R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2556
Res, 75R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2556
RES, 75R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 75R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD0775RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0775RL
Chip Resistor - Surface Mount RT0805BRD0775RL
RES SMD 75 OHM 0.1% 1/8W 0805

RES SMD 75 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805BRD0775RL YAG1970TR-ND 59AK2556 RT0805BRD0775RL
Product Name RES 75.0 OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Res, 75R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176089-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD155JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details