Yageo USA RES 75.0K OHM 1/8W .1% SMD 0805 RT0805BRD0775KL

Description
RES 75.0Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 75.0Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.0K OHM 1/8W .1% SMD 0805 - RT0805BRD0775KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0K OHM 1/8W .1% SMD 0805
RT0805BRD0775KL
RES 75.0K OHM 1/8W .1% SMD 0805 RT0805BRD0775KL
RES 75.0Kohm 1/8W .1% SMD 0805

RES 75.0Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG1969TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1969TR-ND
Chip Resistor - Surface Mount YAG1969TR-ND
75 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

75 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1969DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1969DKR-ND
Chip Resistor - Surface Mount YAG1969DKR-ND
75 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

75 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1969CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1969CT-ND
Chip Resistor - Surface Mount YAG1969CT-ND
75 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

75 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 75K, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 46AK5995 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
46AK5995
Res, 75K, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 46AK5995
RES, 75K, 0.1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 75K, 0.1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 75K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6415
Res, 75K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6415
RES, 75K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 75K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD0775KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0775KL
Chip Resistor - Surface Mount RT0805BRD0775KL
RES SMD 75K OHM 0.1% 1/8W 0805

RES SMD 75K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0805BRD0775KL YAG1969TR-ND 46AK5995 58AK6415 RT0805BRD0775KL
Product Name RES 75.0K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Res, 75K, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo Res, 75K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 75000 ohms 75000 ohms 75000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2573309 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details