Yageo USA Thin Film Resistors - SMD 1/8W 73.2K ohm .1% 25ppm RT0805BRD0773K2L

Description
Thin Film Resistors - SMD 1/8W 73.2Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 73.2Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 73.2K ohm .1% 25ppm - RT0805BRD0773K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 73.2K ohm .1% 25ppm
RT0805BRD0773K2L
Thin Film Resistors - SMD 1/8W 73.2K ohm .1% 25ppm RT0805BRD0773K2L
Thin Film Resistors - SMD 1/8W 73.2Kohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 73.2Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1967TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1967TR-ND
Chip Resistor - Surface Mount YAG1967TR-ND
73.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

73.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1967CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1967CT-ND
Chip Resistor - Surface Mount YAG1967CT-ND
73.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

73.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1967DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1967DKR-ND
Chip Resistor - Surface Mount YAG1967DKR-ND
73.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

73.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES SMD 73.2K OHM 0.1% 1/8W 0805 - 898-RT0805BRD0773K2L - Utmel Electronic Limited
Hong Kong, China
RES SMD 73.2K OHM 0.1% 1/8W 0805
898-RT0805BRD0773K2L
RES SMD 73.2K OHM 0.1% 1/8W 0805 898-RT0805BRD0773K2L
RES SMD 73.2K OHM 0.1% 1/8W 0805

RES SMD 73.2K OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD0773K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0773K2L
Chip Resistor - Surface Mount RT0805BRD0773K2L
RES SMD 73.2K OHM 0.1% 1/8W 0805

RES SMD 73.2K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805BRD0773K2L YAG1967TR-ND 898-RT0805BRD0773K2L RT0805BRD0773K2L
Product Name Thin Film Resistors - SMD 1/8W 73.2K ohm .1% 25ppm Chip Resistor - Surface Mount RES SMD 73.2K OHM 0.1% 1/8W 0805 Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 73200 ohms 73200 ohms 73200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers