Yageo USA Chip Resistor - Surface Mount RT0805BRD076K8L

Description
6.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
6.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1966TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1966TR-ND
Chip Resistor - Surface Mount YAG1966TR-ND
6.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

6.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1966CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1966CT-ND
Chip Resistor - Surface Mount YAG1966CT-ND
6.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

6.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1966DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1966DKR-ND
Chip Resistor - Surface Mount YAG1966DKR-ND
6.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

6.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 6.80K OHM 1/8W .1% SMD 0805 - RT0805BRD076K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80K OHM 1/8W .1% SMD 0805
RT0805BRD076K8L
RES 6.80K OHM 1/8W .1% SMD 0805 RT0805BRD076K8L
RES 6.80Kohm 1/8W .1% SMD 0805

RES 6.80Kohm 1/8W .1% SMD 0805

Supplier's Site
Surface Mount Resistors - 1985675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985675
Surface Mount Resistors 1985675
Yageo RT0805BRD076K8L

Yageo RT0805BRD076K8L

Supplier's Site
Surface Mount Resistors - 1985676P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985676P
Surface Mount Resistors 1985676P
Yageo RT0805BRD076K8L

Yageo RT0805BRD076K8L

Supplier's Site
Surface Mount Resistors - 1985676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985676
Surface Mount Resistors 1985676
Yageo RT0805BRD076K8L

Yageo RT0805BRD076K8L

Supplier's Site
Res, 6K8, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo - 82AH9024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
82AH9024
Res, 6K8, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo 82AH9024
RES, 6K8, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 6K8, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD076K8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD076K8L
Chip Resistor - Surface Mount RT0805BRD076K8L
RES SMD 6.8K OHM 0.1% 1/8W 0805

RES SMD 6.8K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG1966TR-ND RT0805BRD076K8L 1985675 1985676P 82AH9024 RT0805BRD076K8L
Product Name Chip Resistor - Surface Mount RES 6.80K OHM 1/8W .1% SMD 0805 Surface Mount Resistors Surface Mount Resistors Res, 6K8, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details