Yageo USA RES 6.81K OHM 1/8W .1% SMD 0805 RT0805BRD076K81L

Description
RES 6.81Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 6.81Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/8W .1% SMD 0805 - RT0805BRD076K81L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/8W .1% SMD 0805
RT0805BRD076K81L
RES 6.81K OHM 1/8W .1% SMD 0805 RT0805BRD076K81L
RES 6.81Kohm 1/8W .1% SMD 0805

RES 6.81Kohm 1/8W .1% SMD 0805

Supplier's Site
Surface Mount Resistors - 1985674P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985674P
Surface Mount Resistors 1985674P
Yageo RT0805BRD076K81L

Yageo RT0805BRD076K81L

Supplier's Site
Surface Mount Resistors - 1985673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985673
Surface Mount Resistors 1985673
Yageo RT0805BRD076K81L

Yageo RT0805BRD076K81L

Supplier's Site
Surface Mount Resistors - 1985674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985674
Surface Mount Resistors 1985674
Yageo RT0805BRD076K81L

Yageo RT0805BRD076K81L

Supplier's Site
Chip Resistor - Surface Mount - YAG4934TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4934TR-ND
Chip Resistor - Surface Mount YAG4934TR-ND
6.81 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

6.81 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4934CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4934CT-ND
Chip Resistor - Surface Mount YAG4934CT-ND
6.81 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

6.81 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4934DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4934DKR-ND
Chip Resistor - Surface Mount YAG4934DKR-ND
6.81 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

6.81 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 6K81, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6413
Res, 6K81, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6413
RES, 6K81, 0.1%, 0.125W, THIN FILM, 0805; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K81, 0.1%, 0.125W, THIN FILM, 0805; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD076K81L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD076K81L
Resistors - Chip Resistor - Surface Mount RT0805BRD076K81L
RES SMD 6.81K OHM 0.1% 1/8W 0805

RES SMD 6.81K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RT0805BRD076K81L 1985674P 1985673 YAG4934TR-ND 58AK6413 RT0805BRD076K81L
Product Name RES 6.81K OHM 1/8W .1% SMD 0805 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 6K81, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 6810 ohms 6810 ohms 6810 ohms 6810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details