Yageo USA RES 6.49K OHM 1/8W .1% SMD 0805 RT0805BRD076K49L

Description
RES 6.49Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 6.49Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 1/8W .1% SMD 0805 - RT0805BRD076K49L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/8W .1% SMD 0805
RT0805BRD076K49L
RES 6.49K OHM 1/8W .1% SMD 0805 RT0805BRD076K49L
RES 6.49Kohm 1/8W .1% SMD 0805

RES 6.49Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG1965TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1965TR-ND
Chip Resistor - Surface Mount YAG1965TR-ND
6.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

6.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1965CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1965CT-ND
Chip Resistor - Surface Mount YAG1965CT-ND
6.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

6.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1965DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1965DKR-ND
Chip Resistor - Surface Mount YAG1965DKR-ND
6.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

6.49 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES SMD 6.49K OHM 0.1% 1/8W 0805 - 898-RT0805BRD076K49L - Utmel Electronic Limited
Hong Kong, China
RES SMD 6.49K OHM 0.1% 1/8W 0805
898-RT0805BRD076K49L
RES SMD 6.49K OHM 0.1% 1/8W 0805 898-RT0805BRD076K49L
RES SMD 6.49K OHM 0.1% 1/8W 0805

RES SMD 6.49K OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD076K49L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD076K49L
Chip Resistor - Surface Mount RT0805BRD076K49L
RES SMD 6.49K OHM 0.1% 1/8W 0805

RES SMD 6.49K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD076K49L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD076K49L
Resistors - Chip Resistor - Surface Mount RT0805BRD076K49L
RES SMD 6.49K OHM 0.1% 1/8W 0805

RES SMD 6.49K OHM 0.1% 1/8W 0805

Supplier's Site
Res, 6K49, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK4663 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K49, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK4663
Res, 6K49, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK4663
RES, 6K49, 0.1%, 0.125W, THIN FILM, 0805; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K49, 0.1%, 0.125W, THIN FILM, 0805; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0805BRD076K49L YAG1965TR-ND 898-RT0805BRD076K49L RT0805BRD076K49L RT0805BRD076K49L 59AK4663
Product Name RES 6.49K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount RES SMD 6.49K OHM 0.1% 1/8W 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 6K49, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 6490 ohms 6490 ohms 6490 ohms 6490 ohms 6490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD115JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details