Yageo USA Chip Resistor - Surface Mount RT0805BRD076K04L

Description
6.04 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
6.04 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805BRD076K04LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD076K04LTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD076K04LTR-ND
6.04 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

6.04 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD076K04LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD076K04LDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD076K04LDKR-ND
6.04 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

6.04 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD076K04LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD076K04LCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD076K04LCT-ND
6.04 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

6.04 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/8W 6.04K ohm .1% 25ppm - RT0805BRD076K04L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/8W 6.04K ohm .1% 25ppm
RT0805BRD076K04L
YageoThin Film Resistors - SMD 1/8W 6.04K ohm .1% 25ppm RT0805BRD076K04L
YageoThin Film Resistors - SMD 1/8W 6.04Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/8W 6.04Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD076K04L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD076K04L
Chip Resistor - Surface Mount RT0805BRD076K04L
RES SMD 6.04K OHM 0.1% 1/8W 0805

RES SMD 6.04K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
RES SMD 6.04K OHM 0.1% 1/8W 0805 - 898-RT0805BRD076K04L - Utmel Electronic Limited
Hong Kong, China
RES SMD 6.04K OHM 0.1% 1/8W 0805
898-RT0805BRD076K04L
RES SMD 6.04K OHM 0.1% 1/8W 0805 898-RT0805BRD076K04L
RES SMD 6.04K OHM 0.1% 1/8W 0805

RES SMD 6.04K OHM 0.1% 1/8W 0805

Supplier's Site
Res, 6K04, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8372 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8372
Res, 6K04, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8372
RES, 6K04, 0.1%, 0.125W, THIN FILM, 0805; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K04, 0.1%, 0.125W, THIN FILM, 0805; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 13-RT0805BRD076K04LTR-ND RT0805BRD076K04L RT0805BRD076K04L 898-RT0805BRD076K04L 58AK8372
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/8W 6.04K ohm .1% 25ppm Chip Resistor - Surface Mount RES SMD 6.04K OHM 0.1% 1/8W 0805 Res, 6K04, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers