Yageo USA RES 69.8K OHM 1/8W .1% SMD 0805 RT0805BRD0769K8L

Description
RES 69.8Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 69.8Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8K OHM 1/8W .1% SMD 0805 - RT0805BRD0769K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/8W .1% SMD 0805
RT0805BRD0769K8L
RES 69.8K OHM 1/8W .1% SMD 0805 RT0805BRD0769K8L
RES 69.8Kohm 1/8W .1% SMD 0805

RES 69.8Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG1961TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1961TR-ND
Chip Resistor - Surface Mount YAG1961TR-ND
69.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

69.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1961DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1961DKR-ND
Chip Resistor - Surface Mount YAG1961DKR-ND
69.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

69.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1961CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1961CT-ND
Chip Resistor - Surface Mount YAG1961CT-ND
69.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

69.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES SMD 69.8K OHM 0.1% 1/8W 0805 - 898-RT0805BRD0769K8L - Utmel Electronic Limited
Hong Kong, China
RES SMD 69.8K OHM 0.1% 1/8W 0805
898-RT0805BRD0769K8L
RES SMD 69.8K OHM 0.1% 1/8W 0805 898-RT0805BRD0769K8L
RES SMD 69.8K OHM 0.1% 1/8W 0805

RES SMD 69.8K OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD0769K8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0769K8L
Chip Resistor - Surface Mount RT0805BRD0769K8L
RES SMD 69.8K OHM 0.1% 1/8W 0805

RES SMD 69.8K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD0769K8L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD0769K8L
Resistors - Chip Resistor - Surface Mount RT0805BRD0769K8L
RES SMD 69.8K OHM 0.1% 1/8W 0805

RES SMD 69.8K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0805BRD0769K8L YAG1961TR-ND 898-RT0805BRD0769K8L RT0805BRD0769K8L RT0805BRD0769K8L
Product Name RES 69.8K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount RES SMD 69.8K OHM 0.1% 1/8W 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 (2012 Metric)
Resistance Range 69800 ohms 69800 ohms 69800 ohms 69800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9763FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details