Yageo USA RES 680K OHM 1/8W .1% SMD 0805 RT0805BRD07680KL

Description
RES 680Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 680Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 1/8W .1% SMD 0805 - RT0805BRD07680KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1/8W .1% SMD 0805
RT0805BRD07680KL
RES 680K OHM 1/8W .1% SMD 0805 RT0805BRD07680KL
RES 680Kohm 1/8W .1% SMD 0805

RES 680Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805BRD07680KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07680KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD07680KLDKR-ND
RES SMD 680K OHM 0.1% 1/8W 0805

RES SMD 680K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD07680KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07680KLTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD07680KLTR-ND
680 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

680 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD07680KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07680KLCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD07680KLCT-ND
RES SMD 680K OHM 0.1% 1/8W 0805

RES SMD 680K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD07680KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07680KL
Chip Resistor - Surface Mount RT0805BRD07680KL
RES SMD 680K OHM 0.1% 1/8W 0805

RES SMD 680K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805BRD07680KL 13-RT0805BRD07680KLDKR-ND RT0805BRD07680KL
Product Name RES 680K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 680000 ohms 680000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4704FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details