RES 665ohm 1/8W .1% SMD 0805
665 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
665 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
665 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES SMD 665 OHM 0.1% 1/8W 0805
RES SMD 665 OHM 0.1% 1/8W 0805
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RT0805BRD07665RL | YAG1952TR-ND | RT0805BRD07665RL | 898-RT0805BRD07665RL |
| Product Name | RES 665 OHM 1/8W .1% SMD 0805 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | RES SMD 665 OHM 0.1% 1/8W 0805 |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Resistance Range | 665 ohms | 665 ohms | 665 ohms | 665 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts | 0.1250 watts |
| Configuration | Single Resistor | Single Resistor |