Yageo USA Chip Resistor - Surface Mount RT0805BRD07649RL

Description
649 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
649 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4930TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4930TR-ND
Chip Resistor - Surface Mount YAG4930TR-ND
649 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

649 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4930DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4930DKR-ND
Chip Resistor - Surface Mount YAG4930DKR-ND
649 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

649 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4930CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4930CT-ND
Chip Resistor - Surface Mount YAG4930CT-ND
649 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

649 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 649 OHM 1/8W .1% SMD 0805 - RT0805BRD07649RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/8W .1% SMD 0805
RT0805BRD07649RL
RES 649 OHM 1/8W .1% SMD 0805 RT0805BRD07649RL
RES 649ohm 1/8W .1% SMD 0805

RES 649ohm 1/8W .1% SMD 0805

Supplier's Site
RES SMD 649 OHM 0.1% 1/8W 0805 - 898-RT0805BRD07649RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 649 OHM 0.1% 1/8W 0805
898-RT0805BRD07649RL
RES SMD 649 OHM 0.1% 1/8W 0805 898-RT0805BRD07649RL
RES SMD 649 OHM 0.1% 1/8W 0805

RES SMD 649 OHM 0.1% 1/8W 0805

Supplier's Site
Res, 649R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6770
Res, 649R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6770
RES, 649R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:649ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 649R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:649ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 649R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6771 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6771
Res, 649R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6771
RES, 649R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:649ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 649R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:649ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD07649RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07649RL
Chip Resistor - Surface Mount RT0805BRD07649RL
RES SMD 649 OHM 0.1% 1/8W 0805

RES SMD 649 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG4930TR-ND RT0805BRD07649RL 898-RT0805BRD07649RL 59AK6770 RT0805BRD07649RL
Product Name Chip Resistor - Surface Mount RES 649 OHM 1/8W .1% SMD 0805 RES SMD 649 OHM 0.1% 1/8W 0805 Res, 649R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric]
Resistance Range 649 ohms 649 ohms 649 ohms 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data