Yageo USA Chip Resistor - Surface Mount RT0805BRD0762RL

Description
62 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
62 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1947TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1947TR-ND
Chip Resistor - Surface Mount YAG1947TR-ND
62 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

62 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1947DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1947DKR-ND
Chip Resistor - Surface Mount YAG1947DKR-ND
62 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

62 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1947CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1947CT-ND
Chip Resistor - Surface Mount YAG1947CT-ND
62 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

62 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/8W 62 ohm .1% 25ppm - RT0805BRD0762RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/8W 62 ohm .1% 25ppm
RT0805BRD0762RL
YageoThin Film Resistors - SMD 1/8W 62 ohm .1% 25ppm RT0805BRD0762RL
YageoThin Film Resistors - SMD 1/8W 62ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/8W 62ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD0762RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0762RL
Chip Resistor - Surface Mount RT0805BRD0762RL
RES SMD 62 OHM 0.1% 1/8W 0805

RES SMD 62 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD0762RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD0762RL
Resistors - Chip Resistor - Surface Mount RT0805BRD0762RL
RES SMD 62 OHM 0.1% 1/8W 0805

RES SMD 62 OHM 0.1% 1/8W 0805

Supplier's Site
RES SMD 62 OHM 0.1% 1/8W 0805 - 898-RT0805BRD0762RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 62 OHM 0.1% 1/8W 0805
898-RT0805BRD0762RL
RES SMD 62 OHM 0.1% 1/8W 0805 898-RT0805BRD0762RL
RES SMD 62 OHM 0.1% 1/8W 0805

RES SMD 62 OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG1947TR-ND RT0805BRD0762RL RT0805BRD0762RL RT0805BRD0762RL 898-RT0805BRD0762RL
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/8W 62 ohm .1% 25ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 62 OHM 0.1% 1/8W 0805
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 62 ohms 62 ohms 62 ohms 62 ohms 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers