Yageo USA Chip Resistor - Surface Mount RT0805BRD0762KL

Description
62 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
62 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1946TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1946TR-ND
Chip Resistor - Surface Mount YAG1946TR-ND
62 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

62 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1946CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1946CT-ND
Chip Resistor - Surface Mount YAG1946CT-ND
62 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

62 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1946DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1946DKR-ND
Chip Resistor - Surface Mount YAG1946DKR-ND
62 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

62 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/8W 62K ohm .1% 25ppm - RT0805BRD0762KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 62K ohm .1% 25ppm
RT0805BRD0762KL
Thin Film Resistors - SMD 1/8W 62K ohm .1% 25ppm RT0805BRD0762KL
Thin Film Resistors - SMD 1/8W 62Kohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 62Kohm .1% 25ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805BRD0762KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD0762KL
Resistors - Chip Resistor - Surface Mount RT0805BRD0762KL
RES SMD 62K OHM 0.1% 1/8W 0805

RES SMD 62K OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD0762KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0762KL
Chip Resistor - Surface Mount RT0805BRD0762KL
RES SMD 62K OHM 0.1% 1/8W 0805

RES SMD 62K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
RES SMD 62K OHM 0.1% 1/8W 0805 - 898-RT0805BRD0762KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 62K OHM 0.1% 1/8W 0805
898-RT0805BRD0762KL
RES SMD 62K OHM 0.1% 1/8W 0805 898-RT0805BRD0762KL
RES SMD 62K OHM 0.1% 1/8W 0805

RES SMD 62K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG1946TR-ND RT0805BRD0762KL RT0805BRD0762KL RT0805BRD0762KL 898-RT0805BRD0762KL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/8W 62K ohm .1% 25ppm Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 62K OHM 0.1% 1/8W 0805
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2674FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details