Yageo USA Thin Film Resistors - SMD 1/8W 61.9 ohm .1% 25ppm RT0805BRD0761R9L

Description
Thin Film Resistors - SMD 1/8W 61.9ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 61.9ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 61.9 ohm .1% 25ppm - RT0805BRD0761R9L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 61.9 ohm .1% 25ppm
RT0805BRD0761R9L
Thin Film Resistors - SMD 1/8W 61.9 ohm .1% 25ppm RT0805BRD0761R9L
Thin Film Resistors - SMD 1/8W 61.9ohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 61.9ohm .1% 25ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1331196-RT0805BRD0761R9L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331196-RT0805BRD0761R9L
Resistors - Chip Resistor - Surface Mount 1331196-RT0805BRD0761R9L
Manufacturer: Yageo Win Source Part Number: 1331196-RT0805BRD076 1R9L Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 61.9 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG1943DKR,RT0805BRD 0761R9L-ND,YAG1943CT ,YAG1943TR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1331196-RT0805BRD0761R9L
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 61.9 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG1943DKR,RT0805BRD0761R9L-ND,YAG1943CT,YAG1943TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 61.9 OHM 8W Resistor - 52-RT0805BRD0761R9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 61.9 OHM 8W Resistor
52-RT0805BRD0761R9L
SMD 61.9 OHM 8W Resistor 52-RT0805BRD0761R9L
RES SMD 61.9 OHM 0.1% 1/8W 0805 Product overview: RT0805BRD0761R9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 61.9 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 61.9 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD0761R9L can be used for catalog matching and distributor lookup.

RES SMD 61.9 OHM 0.1% 1/8W 0805 Product overview: RT0805BRD0761R9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 61.9 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 61.9 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD0761R9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG1943TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1943TR-ND
Chip Resistor - Surface Mount YAG1943TR-ND
61.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

61.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805BRD0761R9L 1331196-RT0805BRD0761R9L 52-RT0805BRD0761R9L YAG1943TR-ND
Product Name Thin Film Resistors - SMD 1/8W 61.9 ohm .1% 25ppm Resistors - Chip Resistor - Surface Mount SMD 61.9 OHM 8W Resistor Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805 (2012 Metric) 0805; 0805
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms 61.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2567469P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details