Yageo USA YageoThin Film Resistors - SMD 1/8W 619 ohm .1% 25ppm RT0805BRD07619RL

Description
YageoThin Film Resistors - SMD 1/8W 619ohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/8W 619ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/8W 619 ohm .1% 25ppm - RT0805BRD07619RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/8W 619 ohm .1% 25ppm
RT0805BRD07619RL
YageoThin Film Resistors - SMD 1/8W 619 ohm .1% 25ppm RT0805BRD07619RL
YageoThin Film Resistors - SMD 1/8W 619ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/8W 619ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805BRD07619RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07619RLTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD07619RLTR-ND
619 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

619 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD07619RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07619RLCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD07619RLCT-ND
RES SMD 619 OHM 0.1% 1/8W 0805

RES SMD 619 OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD07619RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07619RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD07619RLDKR-ND
RES SMD 619 OHM 0.1% 1/8W 0805

RES SMD 619 OHM 0.1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD07619RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD07619RL
Resistors - Chip Resistor - Surface Mount RT0805BRD07619RL
RES SMD 619 OHM 0.1% 1/8W 0805

RES SMD 619 OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805BRD07619RL 13-RT0805BRD07619RLTR-ND RT0805BRD07619RL
Product Name YageoThin Film Resistors - SMD 1/8W 619 ohm .1% 25ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 3-2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details