Yageo USA RES 619K OHM 1/8W .1% SMD 0805 RT0805BRD07619KL

Description
RES 619Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 619Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 1/8W .1% SMD 0805 - RT0805BRD07619KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1/8W .1% SMD 0805
RT0805BRD07619KL
RES 619K OHM 1/8W .1% SMD 0805 RT0805BRD07619KL
RES 619Kohm 1/8W .1% SMD 0805

RES 619Kohm 1/8W .1% SMD 0805

Supplier's Site
SMD 8W Resistor - 52-RT0805BRD07619KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-RT0805BRD07619KL
SMD 8W Resistor 52-RT0805BRD07619KL
RES SMD 619K OHM 0.1% 1/8W 0805 Product overview: RT0805BRD07619KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD07619KL can be used for catalog matching and distributor lookup.

RES SMD 619K OHM 0.1% 1/8W 0805 Product overview: RT0805BRD07619KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD07619KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1354070-RT0805BRD07619KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1354070-RT0805BRD07619KL
Resistors - Chip Resistor - Surface Mount 1354070-RT0805BRD07619KL
Win Source Part Number: 1354070-RT0805BRD076 19KL Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 619 kOhms Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1354070-RT0805BRD07619KL
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RT
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 619 kOhms
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD07619KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07619KLTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD07619KLTR-ND
619 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

619 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD07619KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07619KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD07619KLDKR-ND
RES SMD 619K OHM 0.1% 1/8W 0805

RES SMD 619K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD07619KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07619KLCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD07619KLCT-ND
RES SMD 619K OHM 0.1% 1/8W 0805

RES SMD 619K OHM 0.1% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805BRD07619KL 52-RT0805BRD07619KL 1354070-RT0805BRD07619KL 13-RT0805BRD07619KLTR-ND
Product Name RES 619K OHM 1/8W .1% SMD 0805 SMD 8W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805 (2012 Metric) 0805; 0805
Resistance Range 619000 ohms 619000 ohms 619000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176769-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details