Yageo USA Chip Resistor - Surface Mount RT0805BRD0760R4L

Description
60.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
60.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4929TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4929TR-ND
Chip Resistor - Surface Mount YAG4929TR-ND
60.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

60.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4929DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4929DKR-ND
Chip Resistor - Surface Mount YAG4929DKR-ND
60.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

60.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4929CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4929CT-ND
Chip Resistor - Surface Mount YAG4929CT-ND
60.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

60.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 60.4 OHM 1/8W .1% SMD 0805 - RT0805BRD0760R4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/8W .1% SMD 0805
RT0805BRD0760R4L
RES 60.4 OHM 1/8W .1% SMD 0805 RT0805BRD0760R4L
RES 60.4ohm 1/8W .1% SMD 0805

RES 60.4ohm 1/8W .1% SMD 0805

Supplier's Site
Res, 60R4, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2553
Res, 60R4, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2553
RES, 60R4, 0.1%, 0.125W, THIN FILM, 0805; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 60R4, 0.1%, 0.125W, THIN FILM, 0805; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60R4, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK3995 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK3995
Res, 60R4, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK3995
RES, 60R4, 0.1%, 0.125W, THIN FILM, 0805; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 60R4, 0.1%, 0.125W, THIN FILM, 0805; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD0760R4L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0760R4L
Chip Resistor - Surface Mount RT0805BRD0760R4L
RES SMD 60.4 OHM 0.1% 1/8W 0805

RES SMD 60.4 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD0760R4L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD0760R4L
Resistors - Chip Resistor - Surface Mount RT0805BRD0760R4L
RES SMD 60.4 OHM 0.1% 1/8W 0805

RES SMD 60.4 OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG4929TR-ND RT0805BRD0760R4L 59AK2553 RT0805BRD0760R4L RT0805BRD0760R4L
Product Name Chip Resistor - Surface Mount RES 60.4 OHM 1/8W .1% SMD 0805 Res, 60R4, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers