Yageo USA RES 5.76K OHM 1/8W .1% SMD 0805 RT0805BRD075K76L

Description
RES 5.76Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 5.76Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM 1/8W .1% SMD 0805 - RT0805BRD075K76L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/8W .1% SMD 0805
RT0805BRD075K76L
RES 5.76K OHM 1/8W .1% SMD 0805 RT0805BRD075K76L
RES 5.76Kohm 1/8W .1% SMD 0805

RES 5.76Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG4925TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4925TR-ND
Chip Resistor - Surface Mount YAG4925TR-ND
5.76 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

5.76 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4925CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4925CT-ND
Chip Resistor - Surface Mount YAG4925CT-ND
5.76 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

5.76 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4925DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4925DKR-ND
Chip Resistor - Surface Mount YAG4925DKR-ND
5.76 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

5.76 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD075K76L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD075K76L
Resistors - Chip Resistor - Surface Mount RT0805BRD075K76L
RES SMD 5.76K OHM 0.1% 1/8W 0805

RES SMD 5.76K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805BRD075K76L YAG4925TR-ND RT0805BRD075K76L
Product Name RES 5.76K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 5760 ohms 5760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details