Yageo USA Chip Resistor - Surface Mount RT0805BRD0757K6L

Description
57.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
57.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4920TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4920TR-ND
Chip Resistor - Surface Mount YAG4920TR-ND
57.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

57.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4920CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4920CT-ND
Chip Resistor - Surface Mount YAG4920CT-ND
57.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

57.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4920DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4920DKR-ND
Chip Resistor - Surface Mount YAG4920DKR-ND
57.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

57.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/8W 57.6K ohm .1% 25ppm - RT0805BRD0757K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 57.6K ohm .1% 25ppm
RT0805BRD0757K6L
Thin Film Resistors - SMD 1/8W 57.6K ohm .1% 25ppm RT0805BRD0757K6L
Thin Film Resistors - SMD 1/8W 57.6Kohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 57.6Kohm .1% 25ppm

Supplier's Site
Res, 57K6, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2551
Res, 57K6, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2551
RES, 57K6, 0.1%, 0.125W, THIN FILM, 0805; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 57K6, 0.1%, 0.125W, THIN FILM, 0805; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 57K6, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK3993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK3993
Res, 57K6, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK3993
RES, 57K6, 0.1%, 0.125W, THIN FILM, 0805; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 57K6, 0.1%, 0.125W, THIN FILM, 0805; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD0757K6L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0757K6L
Chip Resistor - Surface Mount RT0805BRD0757K6L
RES SMD 57.6K OHM 0.1% 1/8W 0805

RES SMD 57.6K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number YAG4920TR-ND RT0805BRD0757K6L 59AK2551 RT0805BRD0757K6L
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/8W 57.6K ohm .1% 25ppm Res, 57K6, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details