Yageo USA Chip Resistor - Surface Mount RT0805BRD0756KL

Description
56 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
56 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1933TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1933TR-ND
Chip Resistor - Surface Mount YAG1933TR-ND
56 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

56 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1933CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1933CT-ND
Chip Resistor - Surface Mount YAG1933CT-ND
56 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

56 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1933DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1933DKR-ND
Chip Resistor - Surface Mount YAG1933DKR-ND
56 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

56 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1985668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985668
Surface Mount Resistors 1985668
Yageo RT0805BRD0756KL

Yageo RT0805BRD0756KL

Supplier's Site
Surface Mount Resistors - 1985667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985667
Surface Mount Resistors 1985667
Yageo RT0805BRD0756KL

Yageo RT0805BRD0756KL

Supplier's Site
Surface Mount Resistors - 1985668P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985668P
Surface Mount Resistors 1985668P
Yageo RT0805BRD0756KL

Yageo RT0805BRD0756KL

Supplier's Site
RES 56.0K OHM 1/8W .1% SMD 0805 - RT0805BRD0756KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0K OHM 1/8W .1% SMD 0805
RT0805BRD0756KL
RES 56.0K OHM 1/8W .1% SMD 0805 RT0805BRD0756KL
RES 56.0Kohm 1/8W .1% SMD 0805

RES 56.0Kohm 1/8W .1% SMD 0805

Supplier's Site
Res, 56K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6412
Res, 56K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6412
RES, 56K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 56K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD0756KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0756KL
Chip Resistor - Surface Mount RT0805BRD0756KL
RES SMD 56K OHM 0.1% 1/8W 0805

RES SMD 56K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD0756KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD0756KL
Resistors - Chip Resistor - Surface Mount RT0805BRD0756KL
RES SMD 56K OHM 0.1% 1/8W 0805

RES SMD 56K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG1933TR-ND 1985668 1985668P RT0805BRD0756KL 58AK6412 RT0805BRD0756KL RT0805BRD0756KL
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES 56.0K OHM 1/8W .1% SMD 0805 Res, 56K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details