Yageo USA YageoThin Film Resistors - SMD 1/8W 562K ohm .1% 25ppm RT0805BRD07562KL

Description
YageoThin Film Resistors - SMD 1/8W 562Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/8W 562Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/8W 562K ohm .1% 25ppm - RT0805BRD07562KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/8W 562K ohm .1% 25ppm
RT0805BRD07562KL
YageoThin Film Resistors - SMD 1/8W 562K ohm .1% 25ppm RT0805BRD07562KL
YageoThin Film Resistors - SMD 1/8W 562Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/8W 562Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD07562KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRD07562KL-ND
Chip Resistor - Surface Mount RT0805BRD07562KL-ND
562 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

562 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD07562KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07562KL
Chip Resistor - Surface Mount RT0805BRD07562KL
RES SMD 562K OHM 0.1% 1/8W 0805

RES SMD 562K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805BRD07562KL RT0805BRD07562KL-ND RT0805BRD07562KL
Product Name YageoThin Film Resistors - SMD 1/8W 562K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 562000 ohms 562000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6044FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers