Yageo USA Thin Film Resistors - SMD 1/8W 549K ohm .1% 25ppm RT0805BRD07549KL

Description
Thin Film Resistors - SMD 1/8W 549Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 549Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 549K ohm .1% 25ppm - RT0805BRD07549KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 549K ohm .1% 25ppm
RT0805BRD07549KL
Thin Film Resistors - SMD 1/8W 549K ohm .1% 25ppm RT0805BRD07549KL
Thin Film Resistors - SMD 1/8W 549Kohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 549Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD07549KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRD07549KL-ND
Chip Resistor - Surface Mount RT0805BRD07549KL-ND
549 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

549 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD07549KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07549KL
Chip Resistor - Surface Mount RT0805BRD07549KL
RES SMD 549K OHM 0.1% 1/8W 0805

RES SMD 549K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
RES SMD 549K OHM 0.1% 1/8W 0805 - 898-RT0805BRD07549KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 549K OHM 0.1% 1/8W 0805
898-RT0805BRD07549KL
RES SMD 549K OHM 0.1% 1/8W 0805 898-RT0805BRD07549KL
RES SMD 549K OHM 0.1% 1/8W 0805

RES SMD 549K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0805BRD07549KL RT0805BRD07549KL-ND RT0805BRD07549KL 898-RT0805BRD07549KL
Product Name Thin Film Resistors - SMD 1/8W 549K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 549K OHM 0.1% 1/8W 0805
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 549000 ohms 549000 ohms 549000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers