Yageo USA RES 536 OHM 1/8W .1% SMD 0805 RT0805BRD07536RL

Description
RES 536ohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 536ohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 1/8W .1% SMD 0805 - RT0805BRD07536RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1/8W .1% SMD 0805
RT0805BRD07536RL
RES 536 OHM 1/8W .1% SMD 0805 RT0805BRD07536RL
RES 536ohm 1/8W .1% SMD 0805

RES 536ohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD07536RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRD07536RL-ND
Chip Resistor - Surface Mount RT0805BRD07536RL-ND
536 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

536 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES SMD 536 OHM 0.1% 1/8W 0805 - 898-RT0805BRD07536RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 536 OHM 0.1% 1/8W 0805
898-RT0805BRD07536RL
RES SMD 536 OHM 0.1% 1/8W 0805 898-RT0805BRD07536RL
RES SMD 536 OHM 0.1% 1/8W 0805

RES SMD 536 OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD07536RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07536RL
Chip Resistor - Surface Mount RT0805BRD07536RL
RES SMD 536 OHM 0.1% 1/8W 0805

RES SMD 536 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805BRD07536RL RT0805BRD07536RL-ND 898-RT0805BRD07536RL RT0805BRD07536RL
Product Name RES 536 OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount RES SMD 536 OHM 0.1% 1/8W 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 536 ohms 536 ohms 536 ohms 536 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573184 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details