Yageo USA Thin Film Resistors - SMD 1/8W 536K ohm .1% 25ppm RT0805BRD07536KL

Description
Thin Film Resistors - SMD 1/8W 536Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 536Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 536K ohm .1% 25ppm - RT0805BRD07536KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 536K ohm .1% 25ppm
RT0805BRD07536KL
Thin Film Resistors - SMD 1/8W 536K ohm .1% 25ppm RT0805BRD07536KL
Thin Film Resistors - SMD 1/8W 536Kohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 536Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD07536KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRD07536KL-ND
Chip Resistor - Surface Mount RT0805BRD07536KL-ND
536 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

536 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805BRD07536KL RT0805BRD07536KL-ND
Product Name Thin Film Resistors - SMD 1/8W 536K ohm .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 536000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details