Yageo USA Chip Resistor - Surface Mount RT0805BRD07510KL

Description
510 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
510 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1922TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1922TR-ND
Chip Resistor - Surface Mount YAG1922TR-ND
510 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

510 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1922DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1922DKR-ND
Chip Resistor - Surface Mount YAG1922DKR-ND
510 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

510 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1922CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1922CT-ND
Chip Resistor - Surface Mount YAG1922CT-ND
510 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

510 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 510K OHM 1/8W .1% SMD 0805 - RT0805BRD07510KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 1/8W .1% SMD 0805
RT0805BRD07510KL
RES 510K OHM 1/8W .1% SMD 0805 RT0805BRD07510KL
RES 510Kohm 1/8W .1% SMD 0805

RES 510Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD07510KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07510KL
Chip Resistor - Surface Mount RT0805BRD07510KL
RES SMD 510K OHM 0.1% 1/8W 0805

RES SMD 510K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
RES SMD 510K OHM 0.1% 1/8W 0805 - 898-RT0805BRD07510KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 510K OHM 0.1% 1/8W 0805
898-RT0805BRD07510KL
RES SMD 510K OHM 0.1% 1/8W 0805 898-RT0805BRD07510KL
RES SMD 510K OHM 0.1% 1/8W 0805

RES SMD 510K OHM 0.1% 1/8W 0805

Supplier's Site
Res, 510K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo - 82AH9023 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
82AH9023
Res, 510K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo 82AH9023
RES, 510K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 510K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 510K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2547 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2547
Res, 510K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2547
RES, 510K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:510kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 510K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:510kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number YAG1922TR-ND RT0805BRD07510KL RT0805BRD07510KL 898-RT0805BRD07510KL 82AH9023 59AK2547
Product Name Chip Resistor - Surface Mount RES 510K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount RES SMD 510K OHM 0.1% 1/8W 0805 Res, 510K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo Res, 510K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details