Yageo USA Chip Resistor - Surface Mount RT0805BRD074K99L

Description
4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1921TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1921TR-ND
Chip Resistor - Surface Mount YAG1921TR-ND
4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1921DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1921DKR-ND
Chip Resistor - Surface Mount YAG1921DKR-ND
4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1921CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1921CT-ND
Chip Resistor - Surface Mount YAG1921CT-ND
4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1373888-RT0805BRD074K99L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373888-RT0805BRD074K99L
Resistors - Chip Resistor - Surface Mount 1373888-RT0805BRD074K99L
Win Source Part Number: 1373888-RT0805BRD074 K99L Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 4.99 kOhms Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373888-RT0805BRD074K99L
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RT
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 4.99 kOhms
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
RES 4.99K OHM 1/8W .1% SMD 0805 - RT0805BRD074K99L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/8W .1% SMD 0805
RT0805BRD074K99L
RES 4.99K OHM 1/8W .1% SMD 0805 RT0805BRD074K99L
RES 4.99Kohm 1/8W .1% SMD 0805

RES 4.99Kohm 1/8W .1% SMD 0805

Supplier's Site
SMD 0.125W 4990ohm 150V Resistor - 52-RT0805BRD074K99L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 4990ohm 150V Resistor
52-RT0805BRD074K99L
SMD 0.125W 4990ohm 150V Resistor 52-RT0805BRD074K99L
Fixed Resistor, Thin Film, 0.125W, 4990ohm, 150V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP Product overview: RT0805BRD074K99L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 4990ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 4990ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD074K99L can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.125W, 4990ohm, 150V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP Product overview: RT0805BRD074K99L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 4990ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 4990ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD074K99L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD074K99L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD074K99L
Chip Resistor - Surface Mount RT0805BRD074K99L
RES SMD 4.99K OHM 0.1% 1/8W 0805

RES SMD 4.99K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 4K99, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo - 82AH9019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
82AH9019
Res, 4K99, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo 82AH9019
RES, 4K99, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 4K99, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG1921TR-ND 1373888-RT0805BRD074K99L RT0805BRD074K99L 52-RT0805BRD074K99L RT0805BRD074K99L 82AH9019
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES 4.99K OHM 1/8W .1% SMD 0805 SMD 0.125W 4990ohm 150V Resistor Chip Resistor - Surface Mount Res, 4K99, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176058-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0300 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details