Yageo USA RES 4.30K OHM 1/8W .1% SMD 0805 RT0805BRD074K3L

Description
RES 4.30Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 4.30Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.30K OHM 1/8W .1% SMD 0805 - RT0805BRD074K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30K OHM 1/8W .1% SMD 0805
RT0805BRD074K3L
RES 4.30K OHM 1/8W .1% SMD 0805 RT0805BRD074K3L
RES 4.30Kohm 1/8W .1% SMD 0805

RES 4.30Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG1916TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1916TR-ND
Chip Resistor - Surface Mount YAG1916TR-ND
4.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1916DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1916DKR-ND
Chip Resistor - Surface Mount YAG1916DKR-ND
4.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1916CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1916CT-ND
Chip Resistor - Surface Mount YAG1916CT-ND
4.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 4K3, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK5030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK5030
Res, 4K3, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK5030
RES, 4K3, 0.1%, 0.125W, THIN FILM, 0805; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K3, 0.1%, 0.125W, THIN FILM, 0805; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD074K3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD074K3L
Chip Resistor - Surface Mount RT0805BRD074K3L
RES SMD 4.3K OHM 0.1% 1/8W 0805

RES SMD 4.3K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
RES SMD 4.3K OHM 0.1% 1/8W 0805 - 898-RT0805BRD074K3L - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.3K OHM 0.1% 1/8W 0805
898-RT0805BRD074K3L
RES SMD 4.3K OHM 0.1% 1/8W 0805 898-RT0805BRD074K3L
RES SMD 4.3K OHM 0.1% 1/8W 0805

RES SMD 4.3K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0805BRD074K3L YAG1916TR-ND 58AK5030 RT0805BRD074K3L 898-RT0805BRD074K3L
Product Name RES 4.30K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Res, 4K3, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount RES SMD 4.3K OHM 0.1% 1/8W 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 4300 ohms 4300 ohms 4300 ohms 4300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details