4.22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
4.22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
4.22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
YageoThin Film Resistors - SMD 1/8W 4.22Kohm .1% 25ppm
RES, 4K22, 0.1%, 0.125W, THIN FILM, 0805; Resistance:4.22kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | YAG1914TR-ND | RT0805BRD074K22L | 58AK3981 |
| Product Name | Chip Resistor - Surface Mount | YageoThin Film Resistors - SMD 1/8W 4.22K ohm .1% 25ppm | Res, 4K22, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |