Thin Film Resistors - SMD 1/8W 4.02Kohm .1% 25ppm
4.02 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
4.02 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
4.02 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 4K02, 0.1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES
RES, 4K02, 0.1%, 0.125W, THIN FILM, 0805; Resistance:4.02kohm;
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RT0805BRD074K02L | YAG4909TR-ND | 1985660 | 1985661P | 46AK5987 | 59AK0499 |
| Product Name | Thin Film Resistors - SMD 1/8W 4.02K ohm .1% 25ppm | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Res, 4K02, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo | Res, 4K02, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin film | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 4020 ohms | 4020 ohms | 4020 ohms | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |||
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |