Yageo USA RES 47.0K OHM 1/8W .1% SMD 0805 RT0805BRD0747KL

Description
RES 47.0Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 47.0Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.0K OHM 1/8W .1% SMD 0805 - RT0805BRD0747KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0K OHM 1/8W .1% SMD 0805
RT0805BRD0747KL
RES 47.0K OHM 1/8W .1% SMD 0805 RT0805BRD0747KL
RES 47.0Kohm 1/8W .1% SMD 0805

RES 47.0Kohm 1/8W .1% SMD 0805

Supplier's Site
Surface Mount Resistors - 1985654P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985654P
Surface Mount Resistors 1985654P
Yageo RT0805BRD0747KL

Yageo RT0805BRD0747KL

Supplier's Site
Surface Mount Resistors - 1985653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985653
Surface Mount Resistors 1985653
Yageo RT0805BRD0747KL

Yageo RT0805BRD0747KL

Supplier's Site
Surface Mount Resistors - 1985654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985654
Surface Mount Resistors 1985654
Yageo RT0805BRD0747KL

Yageo RT0805BRD0747KL

Supplier's Site
Chip Resistor - Surface Mount - YAG1907TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1907TR-ND
Chip Resistor - Surface Mount YAG1907TR-ND
47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1907DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1907DKR-ND
Chip Resistor - Surface Mount YAG1907DKR-ND
47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1907CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1907CT-ND
Chip Resistor - Surface Mount YAG1907CT-ND
47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

47 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD0747KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD0747KL
Resistors - Chip Resistor - Surface Mount RT0805BRD0747KL
RES SMD 47K OHM 0.1% 1/8W 0805

RES SMD 47K OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD0747KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0747KL
Chip Resistor - Surface Mount RT0805BRD0747KL
RES SMD 47K OHM 0.1% 1/8W 0805

RES SMD 47K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 47K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo - 82AH9020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
82AH9020
Res, 47K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo 82AH9020
RES, 47K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 47K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 47K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK5031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK5031
Res, 47K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK5031
RES, 47K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 47K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0805BRD0747KL 1985654P 1985653 YAG1907TR-ND RT0805BRD0747KL RT0805BRD0747KL 82AH9020 58AK5031
Product Name RES 47.0K OHM 1/8W .1% SMD 0805 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 47K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo Res, 47K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 (2012 Metric) 0805 0805; 0805 [2012 Metric]
Resistance Range 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details